Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184545-LFB431G54SN1
Length: 4.5 mm
Frequency: 1.54 GHz
Width: 3.2 mm
Categories: Custom Parts
Case / Package: 4532
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184545-LFB431G54SN1A379 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFB431G54SN1A379 |