Murata Electronics EMI / RFI Components - LFB32312MSC1-597 LFB32312MSC1-597

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150944-LFB32312MSC1 -597 Packaging: Tape & Reel Length: 3.2 mm Frequency: 312 MHz Width: 2.5 mm Categories: EMI / RFI Components Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150944-LFB32312MSC1 -597 Packaging: Tape & Reel Length: 3.2 mm Frequency: 312 MHz Width: 2.5 mm Categories: EMI / RFI Components Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - LFB32312MSC1-597 - 1150944-LFB32312MSC1-597 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - LFB32312MSC1-597
1150944-LFB32312MSC1-597
EMI / RFI Components - LFB32312MSC1-597 1150944-LFB32312MSC1-597
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150944-LFB32312MSC1 -597 Packaging: Tape & Reel Length: 3.2 mm Frequency: 312 MHz Width: 2.5 mm Categories: EMI / RFI Components Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150944-LFB32312MSC1-597
Packaging: Tape & Reel
Length: 3.2 mm
Frequency: 312 MHz
Width: 2.5 mm
Categories: EMI / RFI Components
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1150944-LFB32312MSC1-597
Product Name EMI / RFI Components - LFB32312MSC1-597
Frequency 3.12E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details