Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979483-LFB322G25BBDE
Length: 3.2 mm
Mounting: SMD (SMT)
Frequency: 2.25 GHz
Width: 2.5 mm
Categories: OEM Parts(J-L)
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979483-LFB322G25BBDE414 |
| Product Name | OEM Parts - OEM Parts (J - L) - LFB322G25BBDE414 |