Murata Electronics OEM Parts - OEM Parts (J - L) - LFB212G45CN1E205 LFB212G45CN1E205

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069431-LFB212G45CN1 E205 Length: 2 mm Mounting: SMD (SMT) Frequency: 2.45 GHz Width: 1.25 mm Categories: OEM Parts(J-L) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069431-LFB212G45CN1 E205 Length: 2 mm Mounting: SMD (SMT) Frequency: 2.45 GHz Width: 1.25 mm Categories: OEM Parts(J-L) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LFB212G45CN1E205 - 1069431-LFB212G45CN1E205 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LFB212G45CN1E205
1069431-LFB212G45CN1E205
OEM Parts - OEM Parts (J - L) - LFB212G45CN1E205 1069431-LFB212G45CN1E205
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069431-LFB212G45CN1 E205 Length: 2 mm Mounting: SMD (SMT) Frequency: 2.45 GHz Width: 1.25 mm Categories: OEM Parts(J-L) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069431-LFB212G45CN1E205
Length: 2 mm
Mounting: SMD (SMT)
Frequency: 2.45 GHz
Width: 1.25 mm
Categories: OEM Parts(J-L)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069431-LFB212G45CN1E205
Product Name OEM Parts - OEM Parts (J - L) - LFB212G45CN1E205
Unlock Full Specs
to access all available technical data