Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979695-LFB212G45CGAD
Length: 2 mm
Mounting: SMD (SMT)
Frequency: 2.45 GHz
Width: 1.25 mm
Categories: OEM Parts(J-L)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979695-LFB212G45CGAD340 |
| Product Name | OEM Parts - OEM Parts (J - L) - LFB212G45CGAD340 |