Murata Electronics Custom Parts - Custom Parts (J - M) - LFB212G45BA1A226 LFB212G45BA1A226

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168030-LFB212G45BA1 A226 Length: 2 mm Frequency: 2.45 GHz Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168030-LFB212G45BA1 A226 Length: 2 mm Frequency: 2.45 GHz Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LFB212G45BA1A226 - 1168030-LFB212G45BA1A226 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LFB212G45BA1A226
1168030-LFB212G45BA1A226
Custom Parts - Custom Parts (J - M) - LFB212G45BA1A226 1168030-LFB212G45BA1A226
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168030-LFB212G45BA1 A226 Length: 2 mm Frequency: 2.45 GHz Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168030-LFB212G45BA1A226
Length: 2 mm
Frequency: 2.45 GHz
Width: 1.25 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1168030-LFB212G45BA1A226
Product Name Custom Parts - Custom Parts (J - M) - LFB212G45BA1A226
Unlock Full Specs
to access all available technical data