Murata Electronics OEM Parts - OEM Parts (J - L) - LFB185G54CGLD708 LFB185G54CGLD708

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976012-LFB185G54CGLD 708 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 5.54 GHz Width: 800 µm Categories: OEM Parts(J-L) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976012-LFB185G54CGLD 708 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 5.54 GHz Width: 800 µm Categories: OEM Parts(J-L) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LFB185G54CGLD708 - 976012-LFB185G54CGLD708 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LFB185G54CGLD708
976012-LFB185G54CGLD708
OEM Parts - OEM Parts (J - L) - LFB185G54CGLD708 976012-LFB185G54CGLD708
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976012-LFB185G54CGLD 708 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 5.54 GHz Width: 800 µm Categories: OEM Parts(J-L) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976012-LFB185G54CGLD708
Length: 1.6 mm
Mounting: SMD (SMT)
Frequency: 5.54 GHz
Width: 800 µm
Categories: OEM Parts(J-L)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 976012-LFB185G54CGLD708
Product Name OEM Parts - OEM Parts (J - L) - LFB185G54CGLD708
Unlock Full Specs
to access all available technical data