Murata Electronics OEM Parts - OEM Parts (J - L) - LFB185G50FB1E803 LFB185G50FB1E803

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964578-LFB185G50FB1E 803 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 5.5 GHz Width: 800 µm Categories: OEM Parts(J-L) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964578-LFB185G50FB1E 803 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 5.5 GHz Width: 800 µm Categories: OEM Parts(J-L) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LFB185G50FB1E803 - 964578-LFB185G50FB1E803 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LFB185G50FB1E803
964578-LFB185G50FB1E803
OEM Parts - OEM Parts (J - L) - LFB185G50FB1E803 964578-LFB185G50FB1E803
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964578-LFB185G50FB1E 803 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 5.5 GHz Width: 800 µm Categories: OEM Parts(J-L) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964578-LFB185G50FB1E803
Length: 1.6 mm
Mounting: SMD (SMT)
Frequency: 5.5 GHz
Width: 800 µm
Categories: OEM Parts(J-L)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964578-LFB185G50FB1E803
Product Name OEM Parts - OEM Parts (J - L) - LFB185G50FB1E803
Unlock Full Specs
to access all available technical data