Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133951-LFB185G50CTE
Length: 1.6 mm
Frequency: 5.5 GHz
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133951-LFB185G50CTEE822 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFB185G50CTEE822 |