Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117785-LFB183G55TC3
Length: 1.6 mm
Frequency: 3.55 GHz
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117785-LFB183G55TC3C218 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFB183G55TC3C218 |