Murata Power Solutions Rf Filters, Band Pass, 2.45Ghz, 0603; Filter Type Murata LFB182G45BG2D280

Description
RF FILTERS, BAND PASS, 2.45GHZ, 0603; Filter Type:Band Pass; No. of Pins:6Pins; Pass Band Frequency:2.45GHz; RF Filter Applications:WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:LFB Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
RF FILTERS, BAND PASS, 2.45GHZ, 0603; Filter Type:Band Pass; No. of Pins:6Pins; Pass Band Frequency:2.45GHz; RF Filter Applications:WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:LFB Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filters, Band Pass, 2.45Ghz, 0603; Filter Type Murata - 69AC6040 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filters, Band Pass, 2.45Ghz, 0603; Filter Type Murata
69AC6040
Rf Filters, Band Pass, 2.45Ghz, 0603; Filter Type Murata 69AC6040
RF FILTERS, BAND PASS, 2.45GHZ, 0603; Filter Type:Band Pass; No. of Pins:6Pins; Pass Band Frequency:2.45GHz; RF Filter Applications:WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:LFB Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

RF FILTERS, BAND PASS, 2.45GHZ, 0603; Filter Type:Band Pass; No. of Pins:6Pins; Pass Band Frequency:2.45GHz; RF Filter Applications:WLAN; Filter Case Style:0603 [1608 Metric]; Product Range:LFB Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 69AC6040
Product Name Rf Filters, Band Pass, 2.45Ghz, 0603; Filter Type Murata
Filter Type Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX260ACNG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 7.5 kHz
View Details
Specs
Filter Category Active Filter; Quartz / Crystal Filter
Filter Type Low Pass
Applications Commercial; Communications; Industrial; Military
View Details