Murata Electronics RF Directional Coupler - LDC43850M03B-401 LDC43850M03B-401

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922878-LDC43850M03B- 401 Features: RF Directional Coupler Package: Reel - TR Part Status: Not For New Designs Family Name: LDC43 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922878-LDC43850M03B- 401 Features: RF Directional Coupler Package: Reel - TR Part Status: Not For New Designs Family Name: LDC43 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - LDC43850M03B-401 - 922878-LDC43850M03B-401 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - LDC43850M03B-401
922878-LDC43850M03B-401
RF Directional Coupler - LDC43850M03B-401 922878-LDC43850M03B-401
Manufacturer: Murata Electronics North America Win Source Part Number: 922878-LDC43850M03B- 401 Features: RF Directional Coupler Package: Reel - TR Part Status: Not For New Designs Family Name: LDC43 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 922878-LDC43850M03B-401
Features: RF Directional Coupler
Package: Reel - TR
Part Status: Not For New Designs
Family Name: LDC43
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 922878-LDC43850M03B-401
Product Name RF Directional Coupler - LDC43850M03B-401
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details