Murata Electronics Balun LDB311G5010C-300

Description
MULTI-LAY HYBRID BALUNS 1206
Datasheet
Description
MULTI-LAY HYBRID BALUNS 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI-LAY HYBRID BALUNS 1206

MULTI-LAY HYBRID BALUNS 1206

Supplier's Site Datasheet
RF and Wireless - Balun LDB311G5010C-300
MULTI-LAY HYBRID BALUNS 1206

MULTI-LAY HYBRID BALUNS 1206

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB311G5010C-300 LDB311G5010C-300
Product Name Balun RF and Wireless - Balun
Operating Frequency 1400 to 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 600 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details