Murata Electronics Balun LDB21924M05C-001

Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet
Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site Datasheet
RF and Wireless - Balun LDB21924M05C-001
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB21924M05C-001 LDB21924M05C-001
Product Name Balun RF and Wireless - Balun
Operating Frequency 889 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4703-C19-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
2 suppliers