Murata Electronics RF/IF and RFID - Balun LDB21906M20C-001

Description
Win Source Part Number: 1011460-LDB21906M20C -001 Category: RF/IF and RFID>Balun Series: LDB21 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 887MHz ~ 925MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Insertion Loss (Max): 1.3dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Murata Electronics Base Product Number: LDB21 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1011460-LDB21906M20C -001 Category: RF/IF and RFID>Balun Series: LDB21 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 887MHz ~ 925MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Insertion Loss (Max): 1.3dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Murata Electronics Base Product Number: LDB21 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1011460-LDB21906M20C-001 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1011460-LDB21906M20C-001
RF/IF and RFID - Balun 1011460-LDB21906M20C-001
Win Source Part Number: 1011460-LDB21906M20C -001 Category: RF/IF and RFID>Balun Series: LDB21 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 887MHz ~ 925MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Insertion Loss (Max): 1.3dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Murata Electronics Base Product Number: LDB21 Product Status: Not For New Designs

Win Source Part Number: 1011460-LDB21906M20C-001
Category: RF/IF and RFID>Balun
Series: LDB21
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 887MHz ~ 925MHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Insertion Loss (Max): 1.3dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Murata Electronics
Base Product Number: LDB21
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1011460-LDB21906M20C-001
Product Name RF/IF and RFID - Balun
Frequency 8.87E8 to 9.25E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details