Murata Electronics RF and Wireless - Balun LDB212G4020C-001

Description
BALUN 2.3GHZ-2.5GHZ 50/200 0805
Datasheet
Description
BALUN 2.3GHZ-2.5GHZ 50/200 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun LDB212G4020C-001
BALUN 2.3GHZ-2.5GHZ 50/200 0805

BALUN 2.3GHZ-2.5GHZ 50/200 0805

Supplier's Site
BALUN 2.3GHZ-2.5GHZ 50/200 0805

BALUN 2.3GHZ-2.5GHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB212G4020C-001 LDB212G4020C-001
Product Name RF and Wireless - Balun Balun
Operating Frequency 2300 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-5514-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details