Murata Electronics Balun - LDB212G4020C-001 LDB212G4020C-001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002426-LDB212G4020C- 001 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002426-LDB212G4020C- 001 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB212G4020C-001 - 002426-LDB212G4020C-001 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB212G4020C-001
002426-LDB212G4020C-001
Balun - LDB212G4020C-001 002426-LDB212G4020C-001
Manufacturer: Murata Electronics North America Win Source Part Number: 002426-LDB212G4020C- 001 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 002426-LDB212G4020C-001
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.3GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Insertion Loss (Max): 1.1dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002426-LDB212G4020C-001
Product Name Balun - LDB212G4020C-001
Frequency 2.30E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details