Murata Electronics Balun - LDB212G4005C-001 LDB212G4005C-001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002425-LDB212G4005C- 001 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 0.9dB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002425-LDB212G4005C- 001 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 0.9dB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB212G4005C-001 - 002425-LDB212G4005C-001 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB212G4005C-001
002425-LDB212G4005C-001
Balun - LDB212G4005C-001 002425-LDB212G4005C-001
Manufacturer: Murata Electronics North America Win Source Part Number: 002425-LDB212G4005C- 001 Packaging: Cut Reel Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 0.9dB Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Murata Electronics North America
Win Source Part Number: 002425-LDB212G4005C-001
Packaging: Cut Reel
Mounting: Surface Mount
Frequency Range: 2.3GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Insertion Loss (Max): 0.9dB
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002425-LDB212G4005C-001
Product Name Balun - LDB212G4005C-001
Frequency 2.30E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details