Murata Electronics RF and Wireless - Balun LDB212G1020C-001

Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet
Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun LDB212G1020C-001
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB212G1020C-001 LDB212G1020C-001
Product Name RF and Wireless - Balun Balun
Package Type 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - 863-SI47902A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details