Murata Electronics RF and Wireless - Balun LDB211G6010C-001

Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet
Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun LDB211G6010C-001
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB211G6010C-001 LDB211G6010C-001
Product Name RF and Wireless - Balun Balun
Operating Frequency 1500 to 1700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 2947/BRA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4760-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details