MURATA ELECTRONICS
LDB183G7010C-110 -- RF AND WIRELESS - BALUN
Murata Electronics
RF and Wireless - Balun
LDB183G7010C-110
Description
MULTI-LAY HYBRID BALUNS
Description
MULTI-LAY HYBRID BALUNS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
LDB183G7010C-110 |
LDB183G7010C-110 |
|
Product Name
|
RF and Wireless - Balun |
Balun |
|
Operating Frequency
|
|
3400 to 4000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details