Murata Electronics Balun - LDB182G4520C-110 LDB182G4520C-110

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002424-LDB182G4520C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.4dB Family Name: LDB18 Categories: RF/IF and RFID Status: Active Introduction Date: May 30, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002424-LDB182G4520C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.4dB Family Name: LDB18 Categories: RF/IF and RFID Status: Active Introduction Date: May 30, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB182G4520C-110 - 002424-LDB182G4520C-110 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB182G4520C-110
002424-LDB182G4520C-110
Balun - LDB182G4520C-110 002424-LDB182G4520C-110
Manufacturer: Murata Electronics North America Win Source Part Number: 002424-LDB182G4520C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.4dB Family Name: LDB18 Categories: RF/IF and RFID Status: Active Introduction Date: May 30, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 002424-LDB182G4520C-110
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Insertion Loss (Max): 1.4dB
Family Name: LDB18
Categories: RF/IF and RFID
Status: Active
Introduction Date: May 30, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002424-LDB182G4520C-110
Product Name Balun - LDB182G4520C-110
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details