Murata Electronics Balun - LDB182G4505C-110 LDB182G4505C-110

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002422-LDB182G4505C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002422-LDB182G4505C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB182G4505C-110 - 002422-LDB182G4505C-110 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB182G4505C-110
002422-LDB182G4505C-110
Balun - LDB182G4505C-110 002422-LDB182G4505C-110
Manufacturer: Murata Electronics North America Win Source Part Number: 002422-LDB182G4505C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 002422-LDB182G4505C-110
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Insertion Loss (Max): 1.1dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002422-LDB182G4505C-110
Product Name Balun - LDB182G4505C-110
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details