Murata Electronics RF and Wireless - Balun LDB182G4505C-110

Description
BALUN 2.4GHZ-2.5GHZ 50/50 0603
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 50/50 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun LDB182G4505C-110
BALUN 2.4GHZ-2.5GHZ 50/50 0603

BALUN 2.4GHZ-2.5GHZ 50/50 0603

Supplier's Site
BALUN 2.4GHZ-2.5GHZ 50/50 0603

BALUN 2.4GHZ-2.5GHZ 50/50 0603

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB182G4505C-110 LDB182G4505C-110
Product Name RF and Wireless - Balun Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32R2212RV-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details