The LDB181G9510C-110 is a chip multilayer hybrid balun designed for RF applications within the frequency range of 1955.0 to 2035.0 MHz. It features a maximum insertion loss of 1.2 dB at 25°C and 1.3 dB over a temperature range of -40 to +85°C. The unbalance impedance is nominally 50 ohms, while the balance impedance is 100 ohms. This balun is suitable for applications requiring efficient signal conversion and is compact in size, making it ideal for integration into various RF systems. The product is designed to meet specific performance criteria, ensuring reliability in demanding environments.
RF Balun 1.92GHz ~ 1.99GHz 50 / 100Ohm
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | LDB181G9510C-110 |
| Product Name | Balun |