Murata Electronics Antennas LDA316G2013F250

Description
Antennas 6200MHz 50ohm 0.5W Chip Antenna
Description
Antennas 6200MHz 50ohm 0.5W Chip Antenna

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 6200MHz 50ohm 0.5W Chip Antenna

Antennas 6200MHz 50ohm 0.5W Chip Antenna

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number LDA316G2013F250
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details