Murata Electronics SMD 2.7GHZ Rf Antenna LDA312G7313F-237

Description
RF ANT 2.7GHZ CHIP SOLDER SMD Product overview: LDA312G7313F-237 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LDA312G7313F-237 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.7GHZ CHIP SOLDER SMD Product overview: LDA312G7313F-237 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LDA312G7313F-237 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7GHZ Rf Antenna - 875-LDA312G7313F-237 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7GHZ Rf Antenna
875-LDA312G7313F-237
SMD 2.7GHZ Rf Antenna 875-LDA312G7313F-237
RF ANT 2.7GHZ CHIP SOLDER SMD Product overview: LDA312G7313F-237 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LDA312G7313F-237 can be used for catalog matching and distributor lookup.

RF ANT 2.7GHZ CHIP SOLDER SMD Product overview: LDA312G7313F-237 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LDA312G7313F-237 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - LDA312G7313F-237
LDA312G7313F-237
RF Antennas - LDA312G7313F-237 LDA312G7313F-237
Manufacturer: Murata Electronics North America Win Source Part Number: 070860-LDA312G7313F- 237 Packaging: Bulk Termination: Solder Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.7GHz Antenna Type: Chip Number of Bands: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 070860-LDA312G7313F-237
Packaging: Bulk
Termination: Solder
Mounting: SMD (SMT)
Height (Max): 0.047" (1.20mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.7GHz
Antenna Type: Chip
Number of Bands: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Antennas - 490-7733-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
490-7733-ND
RF Antennas 490-7733-ND
2.7GHz Chip RF Antenna Solder Surface Mount

2.7GHz Chip RF Antenna Solder Surface Mount

Buy Now Datasheet
RF Antennas - LDA312G7313F-237 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LDA312G7313F-237
RF Antennas LDA312G7313F-237
2.7GHz Chip RF Antenna Solder Surface Mount

2.7GHz Chip RF Antenna Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-LDA312G7313F-237 LDA312G7313F-237 490-7733-ND LDA312G7313F-237
Product Name SMD 2.7GHZ Rf Antenna RF Antennas - LDA312G7313F-237 RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details