Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems LBWA1ZZ1HD-004

Description
Win Source Part Number: 1163428-LBWA1ZZ1HD-0 04 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Antenna Type: PCB Trace Power - Output: 17dBm Sensitivity: -73dBm Current - Receiving: 100mA Utilized IC / Part: CYW43438 RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: GPIO, I²C, PWM, SPI, UART Current - Transmitting: 370mA Voltage - Supply: 3.2V ~ 4.8V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Other Names: 490-LBWA1ZZ1HD-004 Base Product Number: LBWA1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1163428-LBWA1ZZ1HD-0 04 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Antenna Type: PCB Trace Power - Output: 17dBm Sensitivity: -73dBm Current - Receiving: 100mA Utilized IC / Part: CYW43438 RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: GPIO, I²C, PWM, SPI, UART Current - Transmitting: 370mA Voltage - Supply: 3.2V ~ 4.8V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Other Names: 490-LBWA1ZZ1HD-004 Base Product Number: LBWA1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1163428-LBWA1ZZ1HD-004 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1163428-LBWA1ZZ1HD-004
RF/IF and RFID - RF Transceiver Modules and Modems 1163428-LBWA1ZZ1HD-004
Win Source Part Number: 1163428-LBWA1ZZ1HD-0 04 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Antenna Type: PCB Trace Power - Output: 17dBm Sensitivity: -73dBm Current - Receiving: 100mA Utilized IC / Part: CYW43438 RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: GPIO, I²C, PWM, SPI, UART Current - Transmitting: 370mA Voltage - Supply: 3.2V ~ 4.8V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Other Names: 490-LBWA1ZZ1HD-004 Base Product Number: LBWA1 Product Status: Obsolete

Win Source Part Number: 1163428-LBWA1ZZ1HD-004
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: 802.11b/g/n
Data Rate: 65Mbps
Antenna Type: PCB Trace
Power - Output: 17dBm
Sensitivity: -73dBm
Current - Receiving: 100mA
Utilized IC / Part: CYW43438
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: GPIO, I²C, PWM, SPI, UART
Current - Transmitting: 370mA
Voltage - Supply: 3.2V ~ 4.8V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Murata Electronics
Other Names: 490-LBWA1ZZ1HD-004
Base Product Number: LBWA1
Product Status: Obsolete

Buy Now
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
LBWA1ZZ1HD-004
RF and Wireless - RF Transceiver Modules and Modems LBWA1ZZ1HD-004
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site
RF Transceiver Modules and Modems - LBWA1ZZ1HD-004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBWA1ZZ1HD-004
RF Transceiver Modules and Modems LBWA1ZZ1HD-004
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1163428-LBWA1ZZ1HD-004 LBWA1ZZ1HD-004 LBWA1ZZ1HD-004
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -73 dBm -73 dBm -73 dBm
Output Power 17 dBm 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Bluetooth Module - BM71BLE01FC2-0002AA - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers
LR Series - 418MHz RF Transmitter Module - TXM-418-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
3 suppliers