Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068837-LBWA1ZVYDZ-6
Operating Supply Voltage: 3.3 V
Data Rate: 64 Mbps
Number of Channels: 1
Categories: OEM Parts(J-L)
Max Frequency: 2.4 GHz
Alternative Parts (Cross-Reference): LBWA1ZVYDZ-679LBWA1Z
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068837-LBWA1ZVYDZ-679 |
| Product Name | OEM Parts - OEM Parts (J - L) - LBWA1ZVYDZ-679 |