Manufacturer: Murata Electronics North America
Win Source Part Number: 922722-LBWA1UZ1GC-90
Operating Temperature Range: -30°C ~ 85°C
Features: WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz - Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LBWA1
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8517.62.0090
Other Part Number: IMP005-6, IMP005-1, IMP005-2
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Surface Mount
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Surface Mount
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Surface Mount
WI-FI / ETHERNET MODULE, 2.4 GHZ, LGA136; Data Rate:65Mbps; RF / IF Modulation:-; Frequency Min:2.4GHz; Frequency Max:5.825GHz; Receiving Current:100mA; RF IC Case Style:LGA; No. of Pins:136Pins; Supply Voltage Min:3.13V; Supply RoHS Compliant: Yes
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Surface Mount
RF TXRX MODULE WIFI SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 922722-LBWA1UZ1GC-901 | IMP005-6-ND | 43AC0143 | LBWA1UZ1GC-901 | LBWA1UZ1GC-901 |
| Product Name | RF Transceiver Modules - LBWA1UZ1GC-901 | RF Transceiver Modules and Modems | Wi-Fi / Ethernet Module, 2.4 Ghz, Lga136; Data Rate Murata | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | ||
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5825 MHz | 2400 to 5000 MHz | 2400 to 5000 MHz | |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm |