Murata Power Solutions WiFi Modules (802.11) LBWA1KL1FX-875

Description
WiFi Modules (802.11) b/g/n Ref Certified Module for iMX6
Datasheet
Description
WiFi Modules (802.11) b/g/n Ref Certified Module for iMX6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
LBWA1KL1FX-875
WiFi Modules (802.11) LBWA1KL1FX-875
WiFi Modules (802.11) b/g/n Ref Certified Module for iMX6

WiFi Modules (802.11) b/g/n Ref Certified Module for iMX6

Buy Now Datasheet
RF Transceiver Modules and Modems - LBWA1KL1FX-875 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
LBWA1KL1FX-875
RF Transceiver Modules and Modems LBWA1KL1FX-875
RX TXRX MOD WIFI SURFACE MOUNT

RX TXRX MOD WIFI SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LBWA1KL1FX-875 LBWA1KL1FX-875
Product Name WiFi Modules (802.11) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 863-SI47911A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details