Manufacturer: Murata Electronics North America
Win Source Part Number: 844170-LBWA1KL1FX-87
Operating Temperature Range: -30°C ~ 70°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LBWA1
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8517.62.0090
Other Part Number: 490-13462-6, 490-13462-1, 490-13462-2
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE WIFI SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 844170-LBWA1KL1FX-875 | 490-13462-1-ND | LBWA1KL1FX-875 | LBWA1KL1FX-875 |
| Product Name | RF Transceiver Modules - LBWA1KL1FX-875 | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |