Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971853-LBWA19XSLZ
Packaging: Tape & Reel
Mounting: SMD (SMT)
Data Rate: 65 Mbps
Categories: OEM Parts(J-L)
Case / Package: Module
Max Frequency: 2.4 GHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971853-LBWA19XSLZ |
| Product Name | OEM Parts - OEM Parts (J - L) - LBWA19XSLZ |