Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068810-LBEP5CLWMC-6
Mounting: SMD (SMT)
Data Rate: 65 Mbps
Categories: OEM Parts(J-L)
Case / Package: Module
Max Frequency: 5 GHz
Alternative Parts (Cross-Reference): LBEP5CLWMC-633LBEP5C
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068810-LBEP5CLWMC-633 |
| Product Name | OEM Parts - OEM Parts (J - L) - LBEP5CLWMC-633 |