Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068807-LBEH5HMZPC-7
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Data Rate: 390 Mbps
Categories: OEM Parts(J-L)
Case / Package: LGA
Alternative Parts (Cross-Reference): LBEH5HMZPC-789LBEH5H
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068807-LBEH5HMZPC-789 |
| Product Name | OEM Parts - OEM Parts (J - L) - LBEH5HMZPC-789 |