Murata Electronics RF Transceiver Modules - LBEH1Z9PFC-TEMP LBEH1Z9PFC-TEMP

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 827220-LBEH1Z9PFC-TE MP Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 827220-LBEH1Z9PFC-TE MP Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - LBEH1Z9PFC-TEMP - 827220-LBEH1Z9PFC-TEMP - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - LBEH1Z9PFC-TEMP
827220-LBEH1Z9PFC-TEMP
RF Transceiver Modules - LBEH1Z9PFC-TEMP 827220-LBEH1Z9PFC-TEMP
Manufacturer: Murata Electronics North America Win Source Part Number: 827220-LBEH1Z9PFC-TE MP Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 827220-LBEH1Z9PFC-TEMP
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
RF Transceiver Modules and Modems - LBEH1Z9PFC-TEMP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBEH1Z9PFC-TEMP
RF Transceiver Modules and Modems LBEH1Z9PFC-TEMP
Transceiver Module

Transceiver Module

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 827220-LBEH1Z9PFC-TEMP LBEH1Z9PFC-TEMP
Product Name RF Transceiver Modules - LBEH1Z9PFC-TEMP RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-DIM10-087-06-A-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details
AIR Module BoosterPack - A2530E24AZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details