Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.47GHz, 5.18GHz ~ 5.24GHz, 5.26GHz ~ 5.32GHz, 5.5GHz ~ 5.72GHz, 5.745GHz ~ 5.825GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.47GHz, 5.18GHz ~ 5.24GHz, 5.26GHz ~ 5.32GHz, 5.5GHz ~ 5.72GHz, 5.745GHz ~ 5.825GHz Antenna Not Included Surface Mount
RF TXRX MOD BLUETOOTH WIFISMD
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.47GHz, 5.18GHz ~ 5.24GHz, 5.26GHz ~ 5.32GHz, 5.5GHz ~ 5.72GHz, 5.745GHz ~ 5.825GHz Antenna Not Included Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-LBEE5ZZ1XL-774CT-ND | LBEE5ZZ1XL-774 | LBEE5ZZ1XL-774 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5825 MHz | 2400 to 5825 MHz | 2400 to 5825 MHz |
| Sensitivity | -95 dBm | -95 dBm | -95 dBm |
| Output Power | 3 dBm | 3 dBm | 3 dBm |