Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems LBEE5ZZ1MD-011

Description
Win Source Part Number: 963360-LBEE5ZZ1MD-01 1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 256kB Flash, 190kB RAM Antenna Type: Integrated, Chip Power - Output: 2dBm Sensitivity: -98dBm Current - Receiving: 45mA Utilized IC / Part: BCM43438 RF Family/Standard: WiFi Serial Interfaces: I2C, SPI, UART Current - Transmitting: 300mA Voltage - Supply: 3.3V Package / Case: 103-SMD Module Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): LBEE5ZZ1MD-011LBEE5Z Z1MD011; ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: LBEE5ZZ1MD-011+UC,IM P004-6-ND,IMP004-6,I MP004-1-ND,IMP004-2- ND,IMP004-1,IMP004M- 6,IMP004-2,IMP004,IM P004M-2,IMP004M-1 Base Product Number: LBEE5 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 963360-LBEE5ZZ1MD-01 1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 256kB Flash, 190kB RAM Antenna Type: Integrated, Chip Power - Output: 2dBm Sensitivity: -98dBm Current - Receiving: 45mA Utilized IC / Part: BCM43438 RF Family/Standard: WiFi Serial Interfaces: I2C, SPI, UART Current - Transmitting: 300mA Voltage - Supply: 3.3V Package / Case: 103-SMD Module Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): LBEE5ZZ1MD-011LBEE5Z Z1MD011; ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: LBEE5ZZ1MD-011+UC,IM P004-6-ND,IMP004-6,I MP004-1-ND,IMP004-2- ND,IMP004-1,IMP004M- 6,IMP004-2,IMP004,IM P004M-2,IMP004M-1 Base Product Number: LBEE5 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 963360-LBEE5ZZ1MD-011 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
963360-LBEE5ZZ1MD-011
RF/IF and RFID - RF Transceiver Modules and Modems 963360-LBEE5ZZ1MD-011
Win Source Part Number: 963360-LBEE5ZZ1MD-01 1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 256kB Flash, 190kB RAM Antenna Type: Integrated, Chip Power - Output: 2dBm Sensitivity: -98dBm Current - Receiving: 45mA Utilized IC / Part: BCM43438 RF Family/Standard: WiFi Serial Interfaces: I2C, SPI, UART Current - Transmitting: 300mA Voltage - Supply: 3.3V Package / Case: 103-SMD Module Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): LBEE5ZZ1MD-011LBEE5Z Z1MD011; ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: LBEE5ZZ1MD-011+UC,IM P004-6-ND,IMP004-6,I MP004-1-ND,IMP004-2- ND,IMP004-1,IMP004M- 6,IMP004-2,IMP004,IM P004M-2,IMP004M-1 Base Product Number: LBEE5 Product Status: Last Time Buy

Win Source Part Number: 963360-LBEE5ZZ1MD-011
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 65Mbps
Memory Size: 256kB Flash, 190kB RAM
Antenna Type: Integrated, Chip
Power - Output: 2dBm
Sensitivity: -98dBm
Current - Receiving: 45mA
Utilized IC / Part: BCM43438
RF Family/Standard: WiFi
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 300mA
Voltage - Supply: 3.3V
Package / Case: 103-SMD Module
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): LBEE5ZZ1MD-011LBEE5ZZ1MD011;
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Murata Electronics
Other Names: LBEE5ZZ1MD-011+UC,IMP004-6-ND,IMP004-6,IMP004-1-ND,IMP004-2-ND,IMP004-1,IMP004M-6,IMP004-2,IMP004,IMP004M-2,IMP004M-1
Base Product Number: LBEE5
Product Status: Last Time Buy

Buy Now Datasheet
RF Transceiver Modules and Modems - IMP004M-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
IMP004M-1-ND
RF Transceiver Modules and Modems IMP004M-1-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - IMP004M-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
IMP004M-2-ND
RF Transceiver Modules and Modems IMP004M-2-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - LBEE5ZZ1MD-011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBEE5ZZ1MD-011
RF Transceiver Modules and Modems LBEE5ZZ1MD-011
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - LBEE5ZZ1MD-011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
LBEE5ZZ1MD-011
RF and Wireless - RF Transceiver Modules and Modems LBEE5ZZ1MD-011
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 963360-LBEE5ZZ1MD-011 IMP004M-1-ND LBEE5ZZ1MD-011 LBEE5ZZ1MD-011
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm -98 dBm -98 dBm
Output Power 2 dBm 2 dBm 2 dBm 2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Transceiver Modules and Modems - 745-1054-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details
3 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1311-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details