Murata Electronics OEM Parts - OEM Parts (J - L) - LBEE5ZSTNC-523 LBEE5ZSTNC-523

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003620-LBEE5ZSTNC-5 23 Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Data Rate: 65 Mbps Interface: UART Categories: OEM Parts(J-L) Case / Package: Module Alternative Parts (Cross-Reference): LBEE5ZSTNC-523LBEE5Z STNC-523.; LBEE5ZSTNC523; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Sensitivity (dBm): -88 dBm
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003620-LBEE5ZSTNC-5 23 Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Data Rate: 65 Mbps Interface: UART Categories: OEM Parts(J-L) Case / Package: Module Alternative Parts (Cross-Reference): LBEE5ZSTNC-523LBEE5Z STNC-523.; LBEE5ZSTNC523; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Sensitivity (dBm): -88 dBm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LBEE5ZSTNC-523 - 1003620-LBEE5ZSTNC-523 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LBEE5ZSTNC-523
1003620-LBEE5ZSTNC-523
OEM Parts - OEM Parts (J - L) - LBEE5ZSTNC-523 1003620-LBEE5ZSTNC-523
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003620-LBEE5ZSTNC-5 23 Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Data Rate: 65 Mbps Interface: UART Categories: OEM Parts(J-L) Case / Package: Module Alternative Parts (Cross-Reference): LBEE5ZSTNC-523LBEE5Z STNC-523.; LBEE5ZSTNC523; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Sensitivity (dBm): -88 dBm

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003620-LBEE5ZSTNC-523
Mounting: SMD (SMT)
Frequency: 2.4 GHz
Operating Supply Voltage: 3.6 V
Data Rate: 65 Mbps
Interface: UART
Categories: OEM Parts(J-L)
Case / Package: Module
Alternative Parts (Cross-Reference): LBEE5ZSTNC-523LBEE5ZSTNC-523.; LBEE5ZSTNC523;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -30 °C
Sensitivity (dBm): -88 dBm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003620-LBEE5ZSTNC-523
Product Name OEM Parts - OEM Parts (J - L) - LBEE5ZSTNC-523
Unlock Full Specs
to access all available technical data