Murata Electronics Connectors,Interconnects LBEE5KL1YN-814

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK Frequency: 2MHz ~ 175MHz Data Rate: 420Mbps Power - Output: 125W
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK Frequency: 2MHz ~ 175MHz Data Rate: 420Mbps Power - Output: 125W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK Frequency: 2MHz ~ 175MHz Data Rate: 420Mbps Power - Output: 125W

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Protocol: T1/CEPT
Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK
Frequency: 2MHz ~ 175MHz
Data Rate: 420Mbps
Power - Output: 125W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details