Murata Electronics RF Transceiver Modules and Modems LBEE5HY1MW-230

Description
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 490-18383-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
490-18383-2-ND
RF Transceiver Modules and Modems 490-18383-2-ND
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 490-18383-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
490-18383-6-ND
RF Transceiver Modules and Modems 490-18383-6-ND
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 490-18383-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
490-18383-1-ND
RF Transceiver Modules and Modems 490-18383-1-ND
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1150816-LBEE5HY1MW-230 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1150816-LBEE5HY1MW-230
RF/IF and RFID - RF Transceiver Modules and Modems 1150816-LBEE5HY1MW-230
Win Source Part Number: 1150816-LBEE5HY1MW-2 30 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v5.0 Data Rate: 433Mbps Antenna Type: Antenna Not Included Utilized IC / Part: CYW43455 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SDIO, UART Voltage - Supply: 3.2V ~ 4.2V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): LBEE5HY1MW230; ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-18383-1,490-1838 3-2,490-18383-6 Base Product Number: LBEE5

Win Source Part Number: 1150816-LBEE5HY1MW-230
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WICED
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz, 5GHz
Protocol: 802.11a/b/g/n/ac, Bluetooth v5.0
Data Rate: 433Mbps
Antenna Type: Antenna Not Included
Utilized IC / Part: CYW43455
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: SDIO, UART
Voltage - Supply: 3.2V ~ 4.2V
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): LBEE5HY1MW230;
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Murata Electronics
Other Names: 490-18383-1,490-18383-2,490-18383-6
Base Product Number: LBEE5

Buy Now Datasheet
RF Transceiver Modules and Modems - LBEE5HY1MW-230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBEE5HY1MW-230
RF Transceiver Modules and Modems LBEE5HY1MW-230
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - LBEE5HY1MW-230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
LBEE5HY1MW-230
RF and Wireless - RF Transceiver Modules and Modems LBEE5HY1MW-230
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 490-18383-2-ND 1150816-LBEE5HY1MW-230 LBEE5HY1MW-230 LBEE5HY1MW-230
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz
Package Type Surface Mount; Module Surface Mount; SMD (SMT) Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 1215541-HFCT-5208MZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors SC Duplex
Supply Voltage 4.75 to 5.25 volts
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details