Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: RF and Wireless RF Transceiver Modules and Modems
Series: WICED
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
RF Family/Standard: Bluetooth, WiFi
Protocol: 802.11a/b/g/n/ac, Bluetooth v5.0
Modulation: CCK, DSSS, OFDM
Frequency: 2.4GHz, 5GHz
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| Richardson RFPD | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | LBEE59B1LV-278 | 490-18384-2-ND | LBEE59B1LV-278 | LBEE59B1LV-278 | |
| Product Name | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | ||
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz | 2400 to 5000 MHz | 2400 to 5000 MHz | |
| Package Type | Surface Mount; Module | Surface Mount; Module |