Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer: Murata Electronics North America
Win Source Part Number: 851264-LBCA2HNZYZ-71
Features: Transceiver Module
Package: Reel - TR
Family Name: LBCA2
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8517.62.0090
Other Part Number: 490-10561-2, 490-10561-1, 490-10561-6
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-10561-2-ND | 851264-LBCA2HNZYZ-711 | LBCA2HNZYZ-711 | LBCA2HNZYZ-711 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - LBCA2HNZYZ-711 | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | |
| Output Power | -1 dBm | -1 dBm | -1 dBm | |
| Package Type | Surface Mount; Module | Surface Mount; Module |