Murata Power Solutions Bobbin Inductor, 470Uh, 4A, 1.4Mhz; Product Range Murata Power Solutions L14R1

Description
BOBBIN INDUCTOR, 470UH, 4A, 1.4MHZ; Product Range:-; Inductance:470µH; DC Current Rating:4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
BOBBIN INDUCTOR, 470UH, 4A, 1.4MHZ; Product Range:-; Inductance:470µH; DC Current Rating:4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Inductor, 470Uh, 4A, 1.4Mhz; Product Range Murata Power Solutions - 98B8450 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Inductor, 470Uh, 4A, 1.4Mhz; Product Range Murata Power Solutions
98B8450
Bobbin Inductor, 470Uh, 4A, 1.4Mhz; Product Range Murata Power Solutions 98B8450
BOBBIN INDUCTOR, 470UH, 4A, 1.4MHZ; Product Range:-; Inductance:470µH; DC Current Rating:4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2RoHS Compliant: Yes

BOBBIN INDUCTOR, 470UH, 4A, 1.4MHZ; Product Range:-; Inductance:470µH; DC Current Rating:4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 98B8450
Product Name Bobbin Inductor, 470Uh, 4A, 1.4Mhz; Product Range Murata Power Solutions
Technology Bobbin
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details