Murata Electronics Capacitors - Ceramic Capacitors KRM55WR7YA476MH01K

Description
Win Source Part Number: 1160139-KRM55WR7YA47 6MH01K Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X7R Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Alternative Parts (Cross-Reference): KRM55WR7YA476MH01K.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16846-6,490-1684 6-2,KRM55WR7YA476MH0 1K-ND,490-16846-1 Base Product Number: KRM55WR7YA
Request a Quote Datasheet
Description
Win Source Part Number: 1160139-KRM55WR7YA47 6MH01K Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X7R Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Alternative Parts (Cross-Reference): KRM55WR7YA476MH01K.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16846-6,490-1684 6-2,KRM55WR7YA476MH0 1K-ND,490-16846-1 Base Product Number: KRM55WR7YA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1160139-KRM55WR7YA476MH01K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1160139-KRM55WR7YA476MH01K
Capacitors - Ceramic Capacitors 1160139-KRM55WR7YA476MH01K
Win Source Part Number: 1160139-KRM55WR7YA47 6MH01K Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X7R Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Alternative Parts (Cross-Reference): KRM55WR7YA476MH01K.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16846-6,490-1684 6-2,KRM55WR7YA476MH0 1K-ND,490-16846-1 Base Product Number: KRM55WR7YA

Win Source Part Number: 1160139-KRM55WR7YA476MH01K
Category: Capacitors>Ceramic Capacitors
Series: KRM
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Thickness (Max): 0.264" (6.70mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
Alternative Parts (Cross-Reference): KRM55WR7YA476MH01K.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16846-6,490-16846-2,KRM55WR7YA476MH01K-ND,490-16846-1
Base Product Number: KRM55WR7YA

Buy Now Datasheet
Singapore, Singapore
SMD 47UF 35V Capacitor
60-KRM55WR7YA476MH01K
SMD 47UF 35V Capacitor 60-KRM55WR7YA476MH01K
CAP CER 47UF 35V X7R SMD Product overview: KRM55WR7YA476MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR7YA476MH01 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 35V X7R SMD Product overview: KRM55WR7YA476MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR7YA476MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16846-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16846-1-ND
Ceramic Capacitors 490-16846-1-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16846-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16846-6-ND
Ceramic Capacitors 490-16846-6-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16846-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16846-2-ND
Ceramic Capacitors 490-16846-2-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata - 03AJ1863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata
03AJ1863
Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata 03AJ1863
CAP, 47UF, X7R, 35V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 47UF, X7R, 35V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata - 92AH5341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata
92AH5341
Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata 92AH5341
CAP, 47UF, X7R, 35V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 47UF, X7R, 35V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR7YA476MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR7YA476MH01K
Ceramic Capacitors KRM55WR7YA476MH01K
CAP CER 47UF 35V X7R SMD

CAP CER 47UF 35V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1160139-KRM55WR7YA476MH01K 60-KRM55WR7YA476MH01K 490-16846-1-ND 490-16846-6-ND 03AJ1863 KRM55WR7YA476MH01K
Product Name Capacitors - Ceramic Capacitors SMD 47UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, X7R, 35V, Mlcc, 2220 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F663 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers