Murata Electronics Ceramic Capacitors KRM55WR7YA336MH01K

Description
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8360-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8360-6-ND
Ceramic Capacitors 490-8360-6-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-8360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8360-2-ND
Ceramic Capacitors 490-8360-2-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-8360-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8360-1-ND
Ceramic Capacitors 490-8360-1-ND
33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
33UF 35V Capacitor
60-KRM55WR7YA336MH01K
33UF 35V Capacitor 60-KRM55WR7YA336MH01K
CAP CER 33UF 35V X7R 2220 Product overview: KRM55WR7YA336MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR7YA336MH01 K can be used for catalog matching and distributor lookup.

CAP CER 33UF 35V X7R 2220 Product overview: KRM55WR7YA336MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR7YA336MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-8360-6-ND 490-8360-2-ND 60-KRM55WR7YA336MH01K
Product Name Ceramic Capacitors Ceramic Capacitors 33UF 35V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details