Murata Electronics Ceramic Capacitors KRM55WR72A226MH01L

Description
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16292-1-ND
Ceramic Capacitors 490-16292-1-ND
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16292-2-ND
Ceramic Capacitors 490-16292-2-ND
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16292-6-ND
Ceramic Capacitors 490-16292-6-ND
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 100V Capacitor
60-KRM55WR72A226MH01L
SMD 22UF 100V Capacitor 60-KRM55WR72A226MH01L
CAP CER 22UF 100V X7R SMD Product overview: KRM55WR72A226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR72A226MH01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 100V X7R SMD Product overview: KRM55WR72A226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR72A226MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1028178-KRM55WR72A226MH01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1028178-KRM55WR72A226MH01L
Capacitors - Ceramic Capacitors 1028178-KRM55WR72A226MH01L
Win Source Part Number: 1028178-KRM55WR72A22 6MH01L Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Alternative Parts (Cross-Reference): KRM55WR72A226MH01LKR M55WR72A226MH01L.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16292-1,490-1629 2-2,490-16292-6 Base Product Number: KRM55WR72A

Win Source Part Number: 1028178-KRM55WR72A226MH01L
Category: Capacitors>Ceramic Capacitors
Series: KRM
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 200
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.264" (6.70mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
Alternative Parts (Cross-Reference): KRM55WR72A226MH01LKRM55WR72A226MH01L.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16292-1,490-16292-2,490-16292-6
Base Product Number: KRM55WR72A

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
KRM55WR72A226MH01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT KRM55WR72A226MH01L
100V 22uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 22uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR72A226MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR72A226MH01L
Ceramic Capacitors KRM55WR72A226MH01L
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Supplier's Site Datasheet
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
64AJ4498
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata 64AJ4498
CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata - 66AJ7265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
66AJ7265
Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata 66AJ7265
CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 22UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16292-1-ND 490-16292-6-ND 60-KRM55WR72A226MH01L 1028178-KRM55WR72A226MH01L KRM55WR72A226MH01L KRM55WR72A226MH01L 64AJ4498
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22UF 100V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Stacked, 22Uf, 100V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details