Murata Electronics Ceramic Capacitors - KRM55WR72A156MH01K KRM55WR72A156MH01K

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876409-KRM55WR72A156 MH01K Series: KRM Features: 15 µF Ceramic Capacitor Package: Reel - TR Family Name: KRM55WR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5787-2, 490-5787-6, 490-5787-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876409-KRM55WR72A156 MH01K Series: KRM Features: 15 µF Ceramic Capacitor Package: Reel - TR Family Name: KRM55WR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5787-2, 490-5787-6, 490-5787-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KRM55WR72A156MH01K - 876409-KRM55WR72A156MH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM55WR72A156MH01K
876409-KRM55WR72A156MH01K
Ceramic Capacitors - KRM55WR72A156MH01K 876409-KRM55WR72A156MH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876409-KRM55WR72A156 MH01K Series: KRM Features: 15 µF Ceramic Capacitor Package: Reel - TR Family Name: KRM55WR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5787-2, 490-5787-6, 490-5787-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 876409-KRM55WR72A156MH01K
Series: KRM
Features: 15 µF Ceramic Capacitor
Package: Reel - TR
Family Name: KRM55WR72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5787-2, 490-5787-6, 490-5787-1

Buy Now Datasheet
Singapore, Singapore
SMD 15UF 100V Capacitor
60-KRM55WR72A156MH01K
SMD 15UF 100V Capacitor 60-KRM55WR72A156MH01K
CAP CER 15UF 100V X7R SMD Product overview: KRM55WR72A156MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR72A156MH01 K can be used for catalog matching and distributor lookup.

CAP CER 15UF 100V X7R SMD Product overview: KRM55WR72A156MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR72A156MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5787-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5787-6-ND
Ceramic Capacitors 490-5787-6-ND
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5787-2-ND
Ceramic Capacitors 490-5787-2-ND
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5787-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5787-1-ND
Ceramic Capacitors 490-5787-1-ND
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM55WR72A156MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR72A156MH01K
Ceramic Capacitors KRM55WR72A156MH01K
CAP CER 15UF 100V X7R SMD

CAP CER 15UF 100V X7R SMD

Supplier's Site Datasheet
Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata - 38AC1343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata
38AC1343
Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata 38AC1343
CAP, 15µF, 100V, 20%, X7R, 2220; Capacitance:15µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; OperatingRoHS Compliant: Yes

CAP, 15µF, 100V, 20%, X7R, 2220; Capacitance:15µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata - 92AH5347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
92AH5347
Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata 92AH5347
CAP, 15UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 15UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 15UF 100V X7R SMD - 535-KRM55WR72A156MH01K - Utmel Electronic Limited
Hong Kong, China
CAP CER 15UF 100V X7R SMD
535-KRM55WR72A156MH01K
CAP CER 15UF 100V X7R SMD 535-KRM55WR72A156MH01K
CAP CER 15UF 100V X7R SMD

CAP CER 15UF 100V X7R SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 876409-KRM55WR72A156MH01K 60-KRM55WR72A156MH01K 490-5787-6-ND 490-5787-2-ND KRM55WR72A156MH01K 38AC1343 92AH5347 535-KRM55WR72A156MH01K
Product Name Ceramic Capacitors - KRM55WR72A156MH01K SMD 15UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 15Μf, 100V, 20%, X7R, 2220; Capacitance Murata Cap, 15Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata CAP CER 15UF 100V X7R SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details