Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors KRM55WR71J226MH01K

Description
Murata KRM55WR71J226MH01K
Request a Quote Datasheet
Description
Murata KRM55WR71J226MH01K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8416740P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8416740P
MLCCs - Multilayer Ceramic Capacitors 8416740P
Murata KRM55WR71J226MH01K

Murata KRM55WR71J226MH01K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8416740 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8416740
MLCCs - Multilayer Ceramic Capacitors 8416740
Murata KRM55WR71J226MH01K

Murata KRM55WR71J226MH01K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706128
MLCCs - Multilayer Ceramic Capacitors 1706128
Murata KRM55WR71J226MH01K

Murata KRM55WR71J226MH01K

Supplier's Site
Capacitors - Ceramic Capacitors - 1009057-KRM55WR71J226MH01K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1009057-KRM55WR71J226MH01K
Capacitors - Ceramic Capacitors 1009057-KRM55WR71J226MH01K
Win Source Part Number: 1009057-KRM55WR71J22 6MH01K Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63V Temperature Coefficient: X7R Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5786-6,490-5786- 1,490-5786-2 Base Product Number: KRM55WR71J

Win Source Part Number: 1009057-KRM55WR71J226MH01K
Category: Capacitors>Ceramic Capacitors
Series: KRM
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 500
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 63V
Temperature Coefficient: X7R
Thickness (Max): 0.264" (6.70mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5786-6,490-5786-1,490-5786-2
Base Product Number: KRM55WR71J

Buy Now Datasheet
Ceramic Capacitors - 490-5786-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5786-6-ND
Ceramic Capacitors 490-5786-6-ND
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5786-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5786-1-ND
Ceramic Capacitors 490-5786-1-ND
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5786-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5786-2-ND
Ceramic Capacitors 490-5786-2-ND
22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 63V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 63V Capacitor
60-KRM55WR71J226MH01K
SMD 22UF 63V Capacitor 60-KRM55WR71J226MH01K
CAP CER 22UF 63V X7R SMD Product overview: KRM55WR71J226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71J226MH01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 63V X7R SMD Product overview: KRM55WR71J226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR71J226MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR71J226MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR71J226MH01K
Ceramic Capacitors KRM55WR71J226MH01K
CAP CER 22UF 63V X7R SMD

CAP CER 22UF 63V X7R SMD

Supplier's Site Datasheet
Capacitors, 22Uf, 63V, 2220; Capacitance Murata - 84Y5918 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors, 22Uf, 63V, 2220; Capacitance Murata
84Y5918
Capacitors, 22Uf, 63V, 2220; Capacitance Murata 84Y5918
CAPACITORS, 22UF, 63V, 2220; Capacitance:22µF; Voltage Rating:63V; Ceramic Capacitor Case:2420 [6050 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:KRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAPACITORS, 22UF, 63V, 2220; Capacitance:22µF; Voltage Rating:63V; Ceramic Capacitor Case:2420 [6050 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:KRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata - 92AH5346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata
92AH5346
Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata 92AH5346
CAP, 22UF, X7R, 63V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 22UF, X7R, 63V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8416740P 8416740 1009057-KRM55WR71J226MH01K 490-5786-6-ND 490-5786-1-ND 60-KRM55WR71J226MH01K KRM55WR71J226MH01K 84Y5918 92AH5346
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 22UF 63V Capacitor Ceramic Capacitors Capacitors, 22Uf, 63V, 2220; Capacitance Murata Cap, 22Uf, X7R, 63V, Mlcc, 2220 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details