CAP CER 47UF 50V X7R 2220
CAP CER 47UF 50V X7R 2220
CAP CER 47UF 50V X7R 2220
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-KRM55WR71H476MH13KCT-ND | 490-KRM55WR71H476MH13KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF |